Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - CD74HC194NSR CD74HC194NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 108711-CD74HC194NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108711-CD74HC194NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC194NSR - 108711-CD74HC194NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC194NSR
108711-CD74HC194NSR
Logic - Logic - Shift Registers - CD74HC194NSR 108711-CD74HC194NSR
Manufacturer: Texas Instruments Win Source Part Number: 108711-CD74HC194NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108711-CD74HC194NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - CD74HC194NSR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC194NSR-ND
Shift Registers CD74HC194NSR-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SO

Shift Register, Bidirectional 1 Element 4 Bit 16-SO

Buy Now Datasheet
Shift Registers - CD74HC194NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC194NSR
Shift Registers CD74HC194NSR
Shift Register, Bidirectional 1 Element 4 Bit 16-SO

Shift Register, Bidirectional 1 Element 4 Bit 16-SO

Buy Now
Logic - Shift Registers - CD74HC194NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC194NSR
Logic - Shift Registers CD74HC194NSR
IC BI-DIR SHIFT REGISTER 16SO

IC BI-DIR SHIFT REGISTER 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC194NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC194NSR
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC194NSR
IC BI-DIR SHIFT REGISTER 16SO

IC BI-DIR SHIFT REGISTER 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 108711-CD74HC194NSR CD74HC194NSR-ND CD74HC194NSR CD74HC194NSR CD74HC194NSR
Product Name Logic - Logic - Shift Registers - CD74HC194NSR Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 1727-NPIC6C596APW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
Logic - Shift Registers - 74HC595PW/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details