Manufacturer: Texas Instruments
Win Source Part Number: 807789-CD74HC192PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,710
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC192
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC PRESET SYNC 4-BIT HS 16TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 4-BIT 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 807789-CD74HC192PW | CD74HC192PW-ND | CD74HC192PW | CD74HC192PW | CD74HC192PW |
| Product Name | Logic - Logic - Counters, Dividers - CD74HC192PW | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | |||
| Package Type | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | BCD/Decade Counter |