High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-SO -55 to 125
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
IC PRESET SYNC 4-BIT HS 16SO
IC DECADE COUNTER 4-BIT 16SO
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC192NSRG4 | CD74HC192NSRG4-ND | CD74HC192NSRG4 | CD74HC192NSRG4 | CD74HC192NSRG4 |
| Product Name | CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | Presettable | |||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V |