The CD74HC174M96 is a hex D-type flip-flop with asynchronous reset, packaged in a 16-pin SOIC with a operating temperature range of -55°C to 125°C. It operates on a supply voltage of 2V to 6V, features balanced propagation delays, and can drive up to 10 LSTTL loads. The device is edge-triggered with a common clock and reset, and complies with CMOS and LSTTL input logic levels. Tape and reel packaging is specified with a 2500-unit reel size and 330.0mm reel diameter.
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160213-CD74HC174M96
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): 74HC174D; 74HC174D,653; 74HC174D/S200,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC174M96 | 1160213-CD74HC174M96 | CD74HC174M96 | 296-31572-2-ND | CD74HC174M96 | CD74HC174M96 | CD74HC174M96 |
| Product Name | CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC174M96 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 35 ns | 28 ns | 28 ns | ||||
| fMAX | 28 MHz | 35 MHz | 35 MHz | ||||
| Operating Current | 0.0800 mA |