High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
LOGIC, HEX D-TYPE F-F HS, 16SOIC; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC174M | CD74HC174M | 296-33037-5-ND | CD74HC174M | 36AJ8647 | CD74HC174M | CD74HC174M |
| Product Name | CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | Flip Flops | Logic - Flip Flops | Logic, Hex D-Type F-F Hs, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 35 ns | 28 ns | 13 ns | ||||
| fMAX | 28 MHz | 35 MHz | 35 MHz | ||||
| Operating Current | 0.0800 mA |