High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-TSSOP -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1008266-CD74HC173PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 34ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 4BIT 16TSSOP
IC FF D-TYPE SNGL 4BIT 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC173PWR | 296-12792-2-ND | 1008266-CD74HC173PWR | CD74HC173PWR | CD74HC173PWR | CD74HC173PWR |
| Product Name | CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CD74HC173PWR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 43 ns | 34 ns | 34 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz |