Texas Instruments High-Performance Analog Flip Flops CD74HC173NSR

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD74HC173NSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74HC173NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC173NSR
Logic - Flip Flops CD74HC173NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC173NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC173NSR
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC173NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site
Flip Flops - CD74HC173NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC173NSR
Flip Flops CD74HC173NSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC173NSR-ND CD74HC173NSR CD74HC173NSR CD74HC173NSR
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 34 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Flip Flops - 74F374PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details