Texas Instruments CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161M96G4

Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC161M96G4 is a 4-bit binary counter with asynchronous reset, belonging to the high-speed CMOS logic family that features synchronous counting and parallel presetting. It is supplied in a 16-pin SOIC package with dimensions compatible with tape-and-reel packaging, operating over a temperature range of -55°C to 125°C. The device supports 2V to 6V operation, has a terminal count output for cascading, and meets LSTTL input compatibility with a fanout of 10 standard loads. The counter includes two count enable inputs for n-bit chaining and a look-ahead carry feature to simplify serial cascading.

Datasheet Summary
Powered by GS/AI

The CD74HC161M96G4 is a 4-bit binary counter with asynchronous reset, belonging to the high-speed CMOS logic family that features synchronous counting and parallel presetting. It is supplied in a 16-pin SOIC package with dimensions compatible with tape-and-reel packaging, operating over a temperature range of -55°C to 125°C. The device supports 2V to 6V operation, has a terminal count output for cascading, and meets LSTTL input compatibility with a fanout of 10 standard loads. The counter includes two count enable inputs for n-bit chaining and a look-ahead carry feature to simplify serial cascading.

Suppliers

Company
Product
Description
Supplier Links
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset
CD74HC161M96G4
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161M96G4
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74HC161M96G4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC161M96G4-ND
Counters, Dividers CD74HC161M96G4-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC161M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC161M96G4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC161M96G4
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC161M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC161M96G4
Counters, Dividers CD74HC161M96G4
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC161M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC161M96G4
Logic - Counters, Dividers CD74HC161M96G4
IC SYNC BINARY COUNT 4BIT 16SOIC

IC SYNC BINARY COUNT 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC161M96G4 CD74HC161M96G4-ND CD74HC161M96G4 CD74HC161M96G4 CD74HC161M96G4
Product Name CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F163ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 4520BDM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD54ACT163 Synchronous Presettable Binary Counters with Synchronous Reset - CD54ACT163F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 5.5
View Details
4 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers