High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
IC BINARY COUNTER 4-BIT 16SOIC
IC SYNC BINARY COUNT 4BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC161M | 296-25974-5-ND | CD74HC161M | CD74HC161M | CD74HC161M | CD74HC161M |
| Product Name | CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | CMOS | ||||
| Number of Stages (Bits) | 4 bits |