Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments CD74HC161E.

Description
Logic Family / Base Number:74HC161; Counter Type:Presettable Binary; Clock Frequency:35MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC161; Counter Type:Presettable Binary; Clock Frequency:35MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 14AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
14AC8771
Logic Family / Base Number Texas Instruments 14AC8771
Logic Family / Base Number:74HC161; Counter Type:Presettable Binary; Clock Frequency:35MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:74HC161; Counter Type:Presettable Binary; Clock Frequency:35MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 14AC8771
Product Name Logic Family / Base Number Texas Instruments
Counter Type Presettable Binary
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters  With Dual Clock - 5962-8869801EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers
Logic - Counters, Dividers - 74HC161PW112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
Logic Family / Base Number Nexperia - 23AC5452 - Newark, An Avnet Company
Specs
Counter Type Decade, Johnson
Supply Voltage 3V; 3V
Package Type SOIC
View Details