The CD74HC14PWR is a high-speed CMOS logic hex Schmitt-trigger inverter from Texas Instruments, featuring six independent inverters with buffered inputs. It operates within a wide voltage range of 2 V to 6 V and can function effectively across a temperature range of -55°C to +125°C. This device supports fanout up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. Applications include synchronizing inverted clock inputs, debouncing switches, and inverting digital signals. The product is available in a TSSOP package, making it suitable for space-constrained designs.
High Speed CMOS Logic Hex Schmitt-Triggered Inverters 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | CD74HC14PWR |
| Product Name | CD74HC14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters |
| Technology | HC |
| Device Type | CD74HC14 High Speed CMOS Logic Hex Schmitt-Triggered Inverters |
| Features | RoHS |