Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147NSR

Description
IC PRIORITY ENCOD 1 X 10:4 16SO
Description
IC PRIORITY ENCOD 1 X 10:4 16SO

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC147NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC147NSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147NSR
IC PRIORITY ENCOD 1 X 10:4 16SO

IC PRIORITY ENCOD 1 X 10:4 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC147NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC147NSR
Signal Switches, Multiplexers, Decoders CD74HC147NSR
Priority Encoder 1 x 10:4 16-SO

Priority Encoder 1 x 10:4 16-SO

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD74HC147NSR CD74HC147NSR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54S157DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers