Texas Instruments Standard Linear and Logic Logic, Decimal To Bcd Encoder, 16Soic; Logic Family / Base Number Texas Instruments CD74HC147M

Description
LOGIC, DECIMAL TO BCD ENCODER, 16SOIC; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Description
LOGIC, DECIMAL TO BCD ENCODER, 16SOIC; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Decimal To Bcd Encoder, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8638 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decimal To Bcd Encoder, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8638
Logic, Decimal To Bcd Encoder, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8638
LOGIC, DECIMAL TO BCD ENCODER, 16SOIC; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, DECIMAL TO BCD ENCODER, 16SOIC; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 36AJ8638
Product Name Logic, Decimal To Bcd Encoder, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HCT138 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer Inverting and Non-Inverting - CD74HCT138M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74HCT138BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers