Texas Instruments Standard Linear and Logic Ic, De/encoder Multiplex/demul; Logic Family / Base Number Texas Instruments CD74HC147E

Description
IC, DE/ENCODER MULTIPLEX/DEMUL; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Description
IC, DE/ENCODER MULTIPLEX/DEMUL; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, De/encoder Multiplex/demul; Logic Family / Base Number Texas Instruments - 26AJ5516 - Newark, An Avnet Company
Chicago, IL, United States
Ic, De/encoder Multiplex/demul; Logic Family / Base Number Texas Instruments
26AJ5516
Ic, De/encoder Multiplex/demul; Logic Family / Base Number Texas Instruments 26AJ5516
IC, DE/ENCODER MULTIPLEX/DEMUL; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, DE/ENCODER MULTIPLEX/DEMUL; Logic Family / Base Number:74HC147; Logic Type:Priority Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 26AJ5516
Product Name Ic, De/encoder Multiplex/demul; Logic Family / Base Number Texas Instruments
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
3-to-8 line decoder/demultiplexer - 74HC238BQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details