Manufacturer: Texas Instruments
Win Source Part Number: 1028345-CD74HC139MT
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
Dual 2-to-4 CMOS Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1028345-CD74HC139MT | CD74HC139MT-ND | 743-CD74HC139MT | CD74HC139MT |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC139MT | Signal Switches, Multiplexers, Decoders | Dual 28MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel |