Texas Instruments CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132M96G4

Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates - CD74HC132M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates
CD74HC132M96G4
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132M96G4
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
5.2mA 6V SOIC Logic IC - 705-CD74HC132M96G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.2mA 6V SOIC Logic IC
705-CD74HC132M96G4
5.2mA 6V SOIC Logic IC 705-CD74HC132M96G4
Schmitt-Trigger NAND Gate IC, 4x2-Input, 5.2mA, SOIC, 2-6V Product overview: CD74HC132M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132M96G4 can be used for catalog matching and distributor lookup.

Schmitt-Trigger NAND Gate IC, 4x2-Input, 5.2mA, SOIC, 2-6V Product overview: CD74HC132M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74HC132M96G4 - 771368-CD74HC132M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC132M96G4
771368-CD74HC132M96G4
Logic - Logic - Gates and Inverters - CD74HC132M96G4 771368-CD74HC132M96G4
Manufacturer: Texas Instruments Win Source Part Number: 771368-CD74HC132M96G 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.5 V ~ 4.2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771368-CD74HC132M96G4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HC132M96G4 705-CD74HC132M96G4 771368-CD74HC132M96G4
Product Name CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 5.2mA 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC132M96G4
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V
Logic Family HC
Features Schmitt Trigger
Propagation Delay 27 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details