Texas Instruments CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132M96

Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates - CD74HC132M96 - Texas Instruments
Dallas, TX, United States
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates
CD74HC132M96
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132M96
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9175-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9175-6-ND
Gates and Inverters 296-9175-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9175-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9175-2-ND
Gates and Inverters 296-9175-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9175-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9175-1-ND
Gates and Inverters 296-9175-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC132M96 - 083150-CD74HC132M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC132M96
083150-CD74HC132M96
Logic - Logic - Gates and Inverters - CD74HC132M96 083150-CD74HC132M96
Manufacturer: Texas Instruments Win Source Part Number: 083150-CD74HC132M96 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083150-CD74HC132M96
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC132M96
Quad SOIC Logic IC 705-CD74HC132M96
Quad 2-Input Schmitt NAND Gate IC, CMOS, SOIC Product overview: CD74HC132M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132M96 can be used for catalog matching and distributor lookup.

Quad 2-Input Schmitt NAND Gate IC, CMOS, SOIC Product overview: CD74HC132M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC132M96
Logic Gates CD74HC132M96
Logic Gates Quad 2-In Schmit Trg

Logic Gates Quad 2-In Schmit Trg

Buy Now Datasheet
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5514 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5514
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5514
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC132M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC132M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD74HC132M96
Logic ICs >> Gates CD74HC132M96
2V~6V 2uA 4 21ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

2V~6V 2uA 4 21ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD74HC132M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC132M96
Gates and Inverters CD74HC132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC132M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC132M96
Logic - Gates and Inverters CD74HC132M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC132M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC132M96
Gates and Inverters CD74HC132M96
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC132M96 296-9175-6-ND 083150-CD74HC132M96 705-CD74HC132M96 CD74HC132M96 26AJ5514 CD74HC132M96 CD74HC132M96 CD74HC132M96 CD74HC132M96 CD74HC132M96
Product Name CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC132M96 Quad SOIC Logic IC Logic Gates Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 6V 2V~6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Logic Family HC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 27 ns 21 ns 21 ns 32 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F64DC - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers