The CD74HC132EE4 is a quad 2-input NAND gate with Schmitt-trigger inputs in a 14-pin PDIP package, measuring 19.30 mm × 6.40 mm. It operates over a temperature range of -55°C to +125°C and features buffered inputs with CMOS Schmitt-trigger characteristics for improved noise immunity. The device supports fanout up to 10 LSTTL loads and offers significant power reduction compared to LSTTL logic. It is RoHS compliant with a NIPDAU lead finish.
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-PDIP -55 to 125
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
Logic Gates Hi-Speed CMOS Quad 2-Input NAND Gate
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC132EE4 | 296-CD74HC132EE4-ND | CD74HC132EE4 | CD74HC132EE4 | CD74HC132EE4 |
| Product Name | CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Features | Schmitt Trigger | Schmitt Trigger | |||
| Propagation Delay | 27 ns | 21 ns |