High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-PDIP -55 to 125
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160192-CD74HC132E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC132N/S242,112; 74HC132N; 74HC132N/S242;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC GATE NAND 4CH 2-INP 14DIP
Logic Gates Quad 2-In Schmit Trg
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
LOGIC, QUAD NAND GATE 2-IN, 14DIP; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes
IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2IN 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC132E | CD74HC132E | 296-12784-5-ND | 1160192-CD74HC132E | CD74HC132E | CD74HC132E | CD74HC132E | 36AJ8635 | CD74HC132E | CD74HC132E |
| Product Name | CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC132E | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic, Quad Nand Gate 2-In, 14Dip; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | |||
| Logic Family | HC | CMOS | CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 27 ns | 21 ns | 21 ns | 21 ns |