The CD74HC125 is a quad buffer with 3-state outputs, designed for digital signal enabling in CMOS logic systems. It operates from 2 V to 6 V and supports a temperature range of -55°C to +125°C. Available in a 14-pin SOIC package with dimensions of 8.70 mm × 3.90 mm, the device features buffered inputs and enables fanout to 10 LSTTL loads. The part includes four independent buffers, each performing the Boolean function Y = A, with active-low output enables.
High Speed CMOS Logic Quad Buffers with 3-State Outputs 14-SOIC -55 to 125
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74HC125MG4 | CD74HC125MG4 |
| Product Name | CD74HC125 High Speed CMOS Logic Quad Buffers with 3-State Outputs | |
| Technology | HC | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |