Texas Instruments Standard Linear and Logic Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments CD74HC123PW .

Description
MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
Description
MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments - 13N4200 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments
13N4200
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments 13N4200
MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 13N4200
Product Name Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Texas Instruments
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538P-E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-4008-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details