Texas Instruments CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HC11M96

Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates - CD74HC11M96 - Texas Instruments
Dallas, TX, United States
CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates
CD74HC11M96
CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HC11M96
High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC11M96 - 083147-CD74HC11M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC11M96
083147-CD74HC11M96
Logic - Logic - Gates and Inverters - CD74HC11M96 083147-CD74HC11M96
Manufacturer: Texas Instruments Win Source Part Number: 083147-CD74HC11M96 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083147-CD74HC11M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates - 6626992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626992P
Logic Gates 6626992P
AND Gate Triple 3-IN CMOS 14-Pin SOIC

AND Gate Triple 3-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 9222795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9222795
Logic Gates 9222795
AND Gate Triple 3-IN CMOS 14-Pin SOIC

AND Gate Triple 3-IN CMOS 14-Pin SOIC

Supplier's Site
 - CD74HC11M96 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-12779-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12779-2-ND
Gates and Inverters 296-12779-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12779-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12779-1-ND
Gates and Inverters 296-12779-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12779-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12779-6-ND
Gates and Inverters 296-12779-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC11M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC11M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC11M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC11M96
Gates and Inverters CD74HC11M96
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74HC11M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC11M96
Gates and Inverters CD74HC11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC11M96
Logic Gates CD74HC11M96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC11M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC11M96
Logic - Gates and Inverters CD74HC11M96
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC11M96 083147-CD74HC11M96 6626992P 9222795 CD74HC11M96 296-12779-2-ND CD74HC11M96 CD74HC11M96 CD74HC11M96 CD74HC11M96 CD74HC11M96
Product Name CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates Logic - Logic - Gates and Inverters - CD74HC11M96 Logic Gates Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND AND; And AND AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 2 V ~ 6 V 6 v 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC AND And CMOS
Propagation Delay 25 ns 17 ns 100 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers