The CD74HC112PW is a dual J-K flip-flop with asynchronous set and reset, featuring negative-edge triggering, buffered inputs, and hysteresis on clock inputs for improved noise immunity. It is packaged in a 16-pin TSSOP with dimensions of 5.00 mm × 4.40 mm. The device operates from 2 V to 6 V, supports a wide temperature range of -55°C to 125°C, and is compatible with LSTTL logic levels. It provides complementary outputs and can drive up to 10 LSTTL loads. The part has a typical maximum frequency of 60 MHz at 5 V and 15 pF load.
High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF JK TYPE DUAL 1BIT 16TSSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC112PW | 296-33020-5-ND | CD74HC112PW | CD74HC112PW |
| Product Name | CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 53 ns | 30 ns | ||
| fMAX | 70 MHz |