Dual J-K flip-flop with asynchronous set and reset, negative-edge triggered, in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a temperature range of -55℃ to 125℃, and capable of driving 10 LSTTL loads. The device features hysteresis on clock inputs for noise immunity and complementary outputs.
High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 079888-CD74HC112M96
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC112M96 | 296-12777-2-ND | 079888-CD74HC112M96 | CD74HC112M96 | CD74HC112M96 | CD74HC112M96 |
| Product Name | CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC112M96 | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 53 ns | 30 ns | 30 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz |