High Speed CMOS Logic Triple 3-Input NAND Gates 14-PDIP -55 to 125
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14
NAND Gate IC 3 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 050155-CD74HC10E
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
3-Input NAND Gate IC, 3-Ch, 2-6V, CMOS, PDIP Product overview: CD74HC10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC10E can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14DIP
IC GATE NAND 3CH 3-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC10E | CD74HC10E | 296-12774-5-ND | 050155-CD74HC10E | 705-CD74HC10E | CD74HC10E | CD74HC10E | CD74HC10E | CD74HC10E |
| Product Name | CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC10E | 6V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 20 ns | 17 ns | 17 ns | 26 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |