Dual J-K flip-flop with set and reset, positive-edge triggered, in a 16-pin SOIC package. Operates from 2 V to 6 V with a temperature range of -55°C to 125°C. Typical maximum frequency is 54 MHz at 5 V supply and 15 pF load. Features asynchronous set and reset, Schmitt trigger clock inputs, and high noise immunity. Maximum junction temperature is 150°C for plastic packages.
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
J-Kbar Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC109M | 296-25970-5-ND | CD74HC109M | CD74HC109M | CD74HC109M | CD74HC109M |
| Product Name | CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 53 ns | 30 ns | ||||
| fMAX | 70 MHz | 60 MHz |