Dual J-K flip-flop with set and reset, operating with positive-edge triggering, housed in a 16-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height. It operates over a temperature range of -55°C to 125°C with a supply voltage of 2V to 6V for HC types. Features include asynchronous set and reset, Schmitt trigger clock inputs, typical maximum frequency of 54 MHz at 5V, and CMOS input compatibility with low input current. Fanout capability is 10 LSTTL loads for standard outputs and 15 for bus driver outputs. Input logic levels are compatible with LSTTL, with VIL ≤ 0.8V and VIH ≥ 2V. Maximum junction temperature for plastic packages is 150°C. The device is fully specified for operation with TTL and CMOS loads over the full temperature range, and its electrical characteristics are consistent across the HC family variants in the PDIP package format.
High Speed CMOS Logic Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC109EE4 |
| Product Name | CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset |
| Flip-Flop Type | J-K |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 53 ns |