Dual J-K flip-flop with asynchronous reset, negative-edge triggered, in a 14-lead SOIC package, operating from -55°C to 125°C, with a supply voltage range of 2V to 6V for HC types. Features include hysteresis on clock inputs, complementary outputs, typical maximum frequency of 60MHz at 5V, and fanout capability of 10 LSTTL loads for standard outputs or 15 for bus driver outputs. Complies with CMOS and LSTTL input logic compatibility requirements.
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC107M96E4 |
| Product Name | CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 51 ns |