Dual J-K flip-flop with asynchronous reset and complementary outputs, operating on the negative edge of the clock, designed for high-speed CMOS logic applications. Housed in a 14-pin PDIP package with dimensions 506 mm length, 13.97 mm width, and 11,230 µm thickness. Operates over a temperature range of -55°C to 125°C with a supply voltage of 2V to 6V. Features include hysteresis on clock inputs, typical maximum frequency of 60MHz at 5V, and fanout of 10 LSTTL loads for standard outputs. Complies with CMOS input levels and provides direct LSTTL input compatibility.
High Speed CMOS Logic Dual Negative-Edge-Trigge
IC FF JK-TYPE 2-ELE 1-BIT
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP14
IC FF JK-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC107EE4 | 296-CD74HC107EE4-ND | CD74HC107EE4 | CD74HC107EE4 | CD74HC107EE4 |
| Product Name | CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 51 ns | 29 ns | |||
| fMAX | 70 MHz |