Texas Instruments CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates CD74HC08QM96Q1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates - CD74HC08QM96Q1 - Texas Instruments
Dallas, TX, United States
CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates
CD74HC08QM96Q1
CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates CD74HC08QM96Q1
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-24700-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24700-6-ND
Gates and Inverters 296-24700-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24700-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24700-2-ND
Gates and Inverters 296-24700-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24700-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24700-1-ND
Gates and Inverters 296-24700-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC08QM96Q1 - 012899-CD74HC08QM96Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC08QM96Q1
012899-CD74HC08QM96Q1
Logic - Logic - Gates and Inverters - CD74HC08QM96Q1 012899-CD74HC08QM96Q1
Manufacturer: Texas Instruments Win Source Part Number: 012899-CD74HC08QM96Q 1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012899-CD74HC08QM96Q1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC08QM96Q1
Quad SOIC Logic IC 705-CD74HC08QM96Q1
Quad 2-Input AND Gate IC, 4xLogic, CMOS, SOIC, 125°C Product overview: CD74HC08QM96Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08QM96Q1 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4xLogic, CMOS, SOIC, 125°C Product overview: CD74HC08QM96Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08QM96Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC08QM96Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC08QM96Q1
Logic - Gates and Inverters CD74HC08QM96Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC08QM96Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC08QM96Q1
Gates and Inverters CD74HC08QM96Q1
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC08QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC08QM96Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC08QM96Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC08QM96Q1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC08QM96Q1
Gates and Inverters CD74HC08QM96Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC08QM96Q1
Logic Gates CD74HC08QM96Q1
Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC08QM96Q1 296-24700-6-ND 012899-CD74HC08QM96Q1 705-CD74HC08QM96Q1 CD74HC08QM96Q1 CD74HC08QM96Q1 CD74HC08QM96Q1 CD74HC08QM96Q1 CD74HC08QM96Q1
Product Name CD74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC08QM96Q1 Quad SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC
Propagation Delay 135 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers