Texas Instruments CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08PWR

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates - CD74HC08PWR - Texas Instruments
Dallas, TX, United States
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates
CD74HC08PWR
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08PWR
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-31561-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31561-2-ND
Gates and Inverters 296-31561-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31561-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31561-1-ND
Gates and Inverters 296-31561-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31561-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31561-6-ND
Gates and Inverters 296-31561-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC08PWR - 1160175-CD74HC08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC08PWR
1160175-CD74HC08PWR
Logic - Logic - Gates and Inverters - CD74HC08PWR 1160175-CD74HC08PWR
Manufacturer: Texas Instruments Win Source Part Number: 1160175-CD74HC08PWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160175-CD74HC08PWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
6V 5.2mA TSSOP Logic IC
705-CD74HC08PWR
6V 5.2mA TSSOP Logic IC 705-CD74HC08PWR
4-Ch 2-Input AND Gate IC, 2-6V, 15ns, 5.2mA, TSSOP Product overview: CD74HC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08PWR can be used for catalog matching and distributor lookup.

4-Ch 2-Input AND Gate IC, 2-6V, 15ns, 5.2mA, TSSOP Product overview: CD74HC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HC08PWR - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC08PWR
Logic - Gates and Inverters CD74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic, Quad 2In And Gate Hs, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ5510 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In And Gate Hs, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ5510
Logic, Quad 2In And Gate Hs, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ5510
LOGIC, QUAD 2IN AND GATE HS, 14TSSOP; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN AND GATE HS, 14TSSOP; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC08PWR
Logic Gates CD74HC08PWR
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp AND Gate

Logic Gates Hi-Speed CMOS Logic Quad 2-Inp AND Gate

Buy Now Datasheet
Gates and Inverters - CD74HC08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC08PWR
Gates and Inverters CD74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD74HC08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC08PWR
Gates and Inverters CD74HC08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125 - 815-CD74HC08PWR - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125
815-CD74HC08PWR
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125 815-CD74HC08PWR
High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC08PWR 296-31561-2-ND 1160175-CD74HC08PWR 705-CD74HC08PWR CD74HC08PWR CD74HC08PWR 26AJ5510 CD74HC08PWR CD74HC08PWR CD74HC08PWR CD74HC08PWR 815-CD74HC08PWR
Product Name CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC08PWR 6V 5.2mA TSSOP Logic IC Logic - Gates and Inverters Logic, Quad 2In And Gate Hs, 14Tssop; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125
Gate Type AND AND NOT AND; AND GATE AND NOT; AND AND; AND AND; AND Gate AND; AND Gate AND AND
Supply Voltage 5V; 5 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V 2V ~ 6V 5V; 5V
Logic Family HC CMOS CMOS CMOS; CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details