High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp AND Gate
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC08M96E4 | CD74HC08M96E4-ND | CD74HC08M96E4 | CD74HC08M96E4 | CD74HC08M96E4 | CD74HC08M96E4 |
| Product Name | CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | |||||
| Propagation Delay | 23 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |