The CD74HC08M is a high-speed CMOS logic device that contains four independent 2-input AND gates, each capable of performing the Boolean function Y = A ,óè B in positive logic. It operates within a voltage range of 2 V to 6 V and can function across a wide temperature range of -55°C to +125°C, making it suitable for various applications in harsh environments. This device supports a fanout of up to 10 LSTTL loads, providing flexibility in circuit design. Additionally, it offers significant power savings compared to traditional LSTTL logic ICs, which can be advantageous in power-sensitive applications. The CD74HC08M is available in a 14-pin SOIC package with a body size of 8.70 mm x 3.90 mm, facilitating easy integration into compact designs.
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028330-CD74HC08M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC, 74HC CMOS, SMD, 74HC08, SOIC14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC08M | 1028330-CD74HC08M | CD74HC08M | 296-9169-5-ND | CD74HC08M | CD74HC08M | CD74HC08M | CD74HC08M | 33AH3846 |
| Product Name | CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates | Logic - Logic - Gates and Inverters - CD74HC08M | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Texas Instruments | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | NOT; AND | AND | AND; AND Gate | AND; AND | |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |