Texas Instruments CD74HC04 High Speed CMOS Logic Hex Inverters CD74HC04M96

Description
High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC04M96 is a high-speed CMOS logic hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and can function in temperatures from -55°C to +125°C, making it suitable for various applications in harsh environments. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The product is available in a 14-pin SOIC package, with a typical body size of 8.70 mm x 3.90 mm. This inverter is ideal for synchronizing inverted clock inputs and inverting digital signals in electronic circuits.

Datasheet Summary
Powered by GS/AI

The CD74HC04M96 is a high-speed CMOS logic hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and can function in temperatures from -55°C to +125°C, making it suitable for various applications in harsh environments. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The product is available in a 14-pin SOIC package, with a typical body size of 8.70 mm x 3.90 mm. This inverter is ideal for synchronizing inverted clock inputs and inverting digital signals in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
CD74HC04 High Speed CMOS Logic Hex Inverters - CD74HC04M96 - Texas Instruments
Dallas, TX, United States
CD74HC04 High Speed CMOS Logic Hex Inverters
CD74HC04M96
CD74HC04 High Speed CMOS Logic Hex Inverters CD74HC04M96
High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125

High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC04M96 - Rochester Electronics
Newburyport, MA, United States
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number CD74HC04M96 CD74HC04M96
Product Name CD74HC04 High Speed CMOS Logic Hex Inverters
Technology HC
Device Type CD74HC04 High Speed CMOS Logic Hex Inverters
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers