Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160172-CD74HC04M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HC04E; CD74HC04M96G4; CD74HC04MTG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 14SOIC
IC, 74HC CMOS, SMD, 74HC04, SOIC14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
6 14ns@6V,50pF 2uA 2V~6V SOIC-14 Inverters ROHS
INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-17318-5-ND | 1160172-CD74HC04M | CD74HC04M | 28AH2058 | CD74HC04M | 16692128 | CD74HC04M |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC04M | Logic - Gates and Inverters | Ic, 74Hc Cmos, Smd, 74Hc04, Soic14; Logic Family / Base Number Texas Instruments | Logic ICs >> Inverters | Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | 2V~6V | 2V ~ 6V | |
| Inputs | 6 | 6 | 1 | 1 | |||
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |