High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NAND Gate, CMOS, Open Drain, SOIC Product overview: CD74HC03MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC03MT can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates High Speed CMOS Quad 2-Input NAND Gate
IC GATE NAND OD 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC03MT | CD74HC03MT | 705-CD74HC03MT | 296-CD74HC03MTCT-ND | CD74HC03MT | CD74HC03MT | CD74HC03MT | CD74HC03MT |
| Product Name | CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain | Quad SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 21 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |