Texas Instruments CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HC03M96

Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain - CD74HC03M96 - Texas Instruments
Dallas, TX, United States
CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain
CD74HC03M96
CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HC03M96
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC03M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-12771-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12771-6-ND
Gates and Inverters 296-12771-6-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12771-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12771-1-ND
Gates and Inverters 296-12771-1-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-12771-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12771-2-ND
Gates and Inverters 296-12771-2-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC03M96
Quad SOIC Logic IC 705-CD74HC03M96
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125 Product overview: CD74HC03M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC03M96 can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125 Product overview: CD74HC03M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC03M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC03M96 - 1160171-CD74HC03M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC03M96
1160171-CD74HC03M96
Logic - Logic - Gates and Inverters - CD74HC03M96 1160171-CD74HC03M96
Manufacturer: Texas Instruments Win Source Part Number: 1160171-CD74HC03M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC03 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC03D/S410,118; 74HC03D,652; 74HC03D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160171-CD74HC03M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC03
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC03D/S410,118; 74HC03D,652; 74HC03D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC03M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC03M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC03M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC03M96
Logic Gates CD74HC03M96
Logic Gates HS Quad 2-Input w/OD

Logic Gates HS Quad 2-Input w/OD

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14SOIC - 815-CD74HC03M96 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-CD74HC03M96
IC GATE NAND 4CH 2-INP 14SOIC 815-CD74HC03M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HC03M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC03M96
Logic - Gates and Inverters CD74HC03M96
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC03M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC03M96
Gates and Inverters CD74HC03M96
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC03M96 CD74HC03M96 296-12771-6-ND 705-CD74HC03M96 1160171-CD74HC03M96 CD74HC03M96 CD74HC03M96 815-CD74HC03M96 CD74HC03M96 CD74HC03M96
Product Name CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain Gates and Inverters Quad SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC03M96 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates IC GATE NAND 4CH 2-INP 14SOIC Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 4.5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS HC/UH CMOS CMOS; CMOS
Propagation Delay 21 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details