Texas Instruments CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates CD74HC02MTE4

Description
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates - CD74HC02MTE4 - Texas Instruments
Dallas, TX, United States
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates
CD74HC02MTE4
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates CD74HC02MTE4
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC02MTE4 - 1028327-CD74HC02MTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC02MTE4
1028327-CD74HC02MTE4
Logic - Logic - Gates and Inverters - CD74HC02MTE4 1028327-CD74HC02MTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028327-CD74HC02MTE4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028327-CD74HC02MTE4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC02MTE4
Quad SOIC Logic IC 705-CD74HC02MTE4
Quad 2-Input NOR Gate IC, 74HC Series, SOIC, CMOS, 15ns Product overview: CD74HC02MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC02MTE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 74HC Series, SOIC, CMOS, 15ns Product overview: CD74HC02MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC02MTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HC02MTE4 1028327-CD74HC02MTE4 705-CD74HC02MTE4
Product Name CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates Logic - Logic - Gates and Inverters - CD74HC02MTE4 Quad SOIC Logic IC
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE
Supply Voltage 5V; 5 2 V ~ 6 V 6V
Logic Family HC
Propagation Delay 23 ns 15 ns 15 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details