High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC02MT | 296-CD74HC02MTDKR-ND | CD74HC02MT | CD74HC02MT | CD74HC02MT | CD74HC02MT | CD74HC02MT |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Logic Family | HC | CMOS | |||||
| Propagation Delay | 23 ns | 15 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |