High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC02ME4 | CD74HC02ME4-ND | CD74HC02ME4 | CD74HC02ME4 | CD74HC02ME4 | CD74HC02ME4 |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||
| Propagation Delay | 23 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |