CD74HC02M96G4 is a quad 2-input NOR gate in a 14-pin SOIC package, operating over a voltage range of 2 V to 6 V and a temperature range of -55°C to +125°C. The device features buffered inputs and supports fanout up to 10 LSTTL loads, with CMOS push-pull outputs for low power consumption. The package dimensions are 8.65 mm × 3.90 mm for the SOIC body, and the device is RoHS compliant with a lead finish of NIPDAU and a moisture sensitivity level of Level-1-260C-UNLIM.
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC02M96G4 | CD74HC02M96G4-ND | CD74HC02M96G4 | CD74HC02M96G4 | CD74HC02M96G4 |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | ||||
| Propagation Delay | 23 ns | 15 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |