Texas Instruments CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates CD74HC02M96

Description
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates - CD74HC02M96 - Texas Instruments
Dallas, TX, United States
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates
CD74HC02M96
CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates CD74HC02M96
High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-CD74HC02M96
Quad 6V SOIC Logic IC 705-CD74HC02M96
Quad 2-Input NOR Gate IC, 74HC, CMOS, SOIC, 6V Product overview: CD74HC02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC02M96 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 74HC, CMOS, SOIC, 6V Product overview: CD74HC02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC02M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC02M96 - 079886-CD74HC02M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC02M96
079886-CD74HC02M96
Logic - Logic - Gates and Inverters - CD74HC02M96 079886-CD74HC02M96
Manufacturer: Texas Instruments Win Source Part Number: 079886-CD74HC02M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079886-CD74HC02M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-31560-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31560-6-ND
Gates and Inverters 296-31560-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31560-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31560-1-ND
Gates and Inverters 296-31560-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31560-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31560-2-ND
Gates and Inverters 296-31560-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD74HC02M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC02M96
Gates and Inverters CD74HC02M96
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC02M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC02M96
Logic - Gates and Inverters CD74HC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC02M96
Logic Gates CD74HC02M96
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC02M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC02M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC02M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC02M96
Gates and Inverters CD74HC02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC02M96 705-CD74HC02M96 079886-CD74HC02M96 296-31560-6-ND CD74HC02M96 CD74HC02M96 CD74HC02M96 CD74HC02M96 CD74HC02M96
Product Name CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates Quad 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC02M96 Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 23 ns 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers