High Speed CMOS Logic Quad 2-Input NOR Gates in a 14-pin PDIP package, operating from −55°C to +125°C with a supply voltage range of 2 V to 6 V.
High Speed CMOS Logic Quad 2-Input NOR Gates 14-PDIP -55 to 125
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD74HC02EE4 | CD74HC02EE4 |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Logic Gates |
| Gate Type | NOR | |
| Supply Voltage | 5V; 5 | |
| Logic Family | HC | |
| Propagation Delay | 23 ns |