High Speed CMOS Logic Quad 2-Input NOR Gates 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012896-CD74HC02E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
NOR Gate IC 4 Channel 14-PDIP
Quad 2-Input NOR Gate IC, 74HC Series, CMOS, PDIP Product overview: CD74HC02E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC02E can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14DIP
LOGIC, QUAD 2-IN NOR GATE HS, 14DIP; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14DIP
NOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC GATE NOR 4CH 2-INP 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC02E | 012896-CD74HC02E | 296-12770-5-ND | 705-CD74HC02E | CD74HC02E | CD74HC02E | 36AJ8624 | CD74HC02E | 16876375 | CD74HC02E | CD74HC02E |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Logic - Logic - Gates and Inverters - CD74HC02E | Gates and Inverters | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Quad 2-In Nor Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR | NOR; NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Logic Family | HC | ||||||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | 23 ns | 15 ns | ||||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA | 5.2 mA |