High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Quad 2-Input NAND Gate IC, 74HC Series, CMOS, SOIC, 15ns Product overview: CD74HC00MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028326-CD74HC00MT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC00MT | 705-CD74HC00MT | 1028326-CD74HC00MT | 296-CD74HC00MTTR-ND | CD74HC00MT | CD74HC00MT | CD74HC00MT | CD74HC00MT | 815-CD74HC00MT |
| Product Name | CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HC00MT | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | IC GATE NAND 4CH 2-INP 14SOIC | |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND | NAND |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 4.5V | ||
| Logic Family | HC | CMOS | CMOS; CMOS | ||||||
| Propagation Delay | 20 ns | 15 ns | 15 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA |