Texas Instruments CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M96

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HC00M96 - Texas Instruments
Dallas, TX, United States
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HC00M96
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M96
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14504-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14504-6-ND
Gates and Inverters 296-14504-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14504-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14504-2-ND
Gates and Inverters 296-14504-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14504-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14504-1-ND
Gates and Inverters 296-14504-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC00M96 - 012895-CD74HC00M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC00M96
012895-CD74HC00M96
Logic - Logic - Gates and Inverters - CD74HC00M96 012895-CD74HC00M96
Manufacturer: Texas Instruments Win Source Part Number: 012895-CD74HC00M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012895-CD74HC00M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC00M96
SOIC Logic IC 705-CD74HC00M96
HC CMOS NAND Gate, 4-Element, 2-IN, 14-Pin SOIC, SMT Product overview: CD74HC00M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M96 can be used for catalog matching and distributor lookup.

HC CMOS NAND Gate, 4-Element, 2-IN, 14-Pin SOIC, SMT Product overview: CD74HC00M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HC00M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC00M96
Gates and Inverters CD74HC00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC00M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC00M96
Logic - Gates and Inverters CD74HC00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC00M96
Logic Gates CD74HC00M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 33AH3845 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
33AH3845
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 33AH3845
IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC00M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC00M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC00M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC00M96
Gates and Inverters CD74HC00M96
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC00M96 296-14504-6-ND 012895-CD74HC00M96 705-CD74HC00M96 CD74HC00M96 CD74HC00M96 CD74HC00M96 33AH3845 CD74HC00M96 CD74HC00M96
Product Name CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC00M96 SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Logic Family HC HC
Propagation Delay 20 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details