Texas Instruments CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HC00M - Texas Instruments
Dallas, TX, United States
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HC00M
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9167-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9167-5-ND
Gates and Inverters 296-9167-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74HC00M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC00M - 1160167-CD74HC00M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC00M
1160167-CD74HC00M
Logic - Logic - Gates and Inverters - CD74HC00M 1160167-CD74HC00M
Manufacturer: Texas Instruments Win Source Part Number: 1160167-CD74HC00M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1160167-CD74HC00M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC00M
Quad SOIC Logic IC 705-CD74HC00M
Quad 2-Input NAND Gate IC, CMOS, 15ns, SOIC Product overview: CD74HC00M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 15ns, SOIC Product overview: CD74HC00M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HC00M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC00M
Gates and Inverters CD74HC00M
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
IC GATE NAND 4CH 2-INP 14SOIC - 815-CD74HC00M - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-CD74HC00M
IC GATE NAND 4CH 2-INP 14SOIC 815-CD74HC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HC00M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC00M
Logic - Gates and Inverters CD74HC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC00M
Logic Gates CD74HC00M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC00M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC00M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 74C8257 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments
74C8257
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments 74C8257
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site
Ic, 74Hc Cmos, Smd, 74Hc00, Soic14; Logic Family / Base Number Texas Instruments - 53AH6775 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc00, Soic14; Logic Family / Base Number Texas Instruments
53AH6775
Ic, 74Hc Cmos, Smd, 74Hc00, Soic14; Logic Family / Base Number Texas Instruments 53AH6775
IC, 74HC CMOS, SMD, 74HC00, SOIC14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC00, SOIC14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC00M 296-9167-5-ND CD74HC00M 1160167-CD74HC00M 705-CD74HC00M CD74HC00M 815-CD74HC00M CD74HC00M CD74HC00M CD74HC00M 74C8257 53AH6775
Product Name CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC00M Quad SOIC Logic IC Gates and Inverters IC GATE NAND 4CH 2-INP 14SOIC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, 74Hc Cmos, Smd, 74Hc00, Soic14; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND AND; NAND NOT NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 4.5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 6V
Logic Family HC CMOS CMOS CMOS; CMOS
Propagation Delay 20 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details