Texas Instruments CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00E

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HC00E - Texas Instruments
Dallas, TX, United States
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HC00E
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00E
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 2V 6V Logic IC
705-CD74HC00E
Quad 2V 6V Logic IC 705-CD74HC00E
Quad 2-Input NAND Gate IC, CMOS, 2V-6V, 15ns, PDIP Product overview: CD74HC00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00E can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 2V-6V, 15ns, PDIP Product overview: CD74HC00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12769-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12769-5-ND
Gates and Inverters 296-12769-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC00E - 120678-CD74HC00E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC00E
120678-CD74HC00E
Logic - Logic - Gates and Inverters - CD74HC00E 120678-CD74HC00E
Manufacturer: Texas Instruments Win Source Part Number: 120678-CD74HC00E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120678-CD74HC00E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - CD74HC00E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC00E
Gates and Inverters CD74HC00E
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Ic, Logic, 74Hc, Inverter; Logic Family / Base Number Texas Instruments - 33AH3844 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Inverter; Logic Family / Base Number Texas Instruments
33AH3844
Ic, Logic, 74Hc, Inverter; Logic Family / Base Number Texas Instruments 33AH3844
IC, LOGIC, 74HC, INVERTER; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; LogicRoHS Compliant: Yes

IC, LOGIC, 74HC, INVERTER; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; LogicRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HC00E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC00E
Logic - Gates and Inverters CD74HC00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC00E
Logic Gates CD74HC00E
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC00E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC00E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic IC - 17140536 - Radwell International
Willingboro, NJ, United States
Logic IC
17140536
Logic IC 17140536
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - CD74HC00E - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC00E
Gates and Inverters CD74HC00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC00E 705-CD74HC00E 296-12769-5-ND 120678-CD74HC00E CD74HC00E 33AH3844 CD74HC00E CD74HC00E CD74HC00E 17140536 CD74HC00E
Product Name CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates Quad 2V 6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC00E Gates and Inverters Ic, Logic, 74Hc, Inverter; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 20 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers