Texas Instruments High-Performance Analog Latches CD74FCT843AM96E4

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD74FCT843AM96E4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Latches - CD74FCT843AM96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now
Logic - Latches - CD74FCT843AM96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74FCT843AM96E4
Logic - Latches CD74FCT843AM96E4
IC 9BIT BUSINTFC D LATCH 24SOIC

IC 9BIT BUSINTFC D LATCH 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74FCT843AM96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT843AM96E4
Integrated Circuits (ICs) - Logic - Latches CD74FCT843AM96E4
IC 9BIT BUSINTFC D LATCH 24SOIC

IC 9BIT BUSINTFC D LATCH 24SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74FCT843AM96E4-ND CD74FCT843AM96E4 CD74FCT843AM96E4 CD74FCT843AM96E4
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74FCT373ATPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
 - 74FCT573PBCTSO - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type SOIC20; SOIC
Logic Family CMOS
View Details
3 suppliers