Texas Instruments CD74FCT541 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs CD74FCT541ME4

Description
BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74FCT541 is an octal buffer/driver featuring 3-state outputs, designed for applications such as driving bus lines and buffering memory address registers. It utilizes BiCMOS technology, which provides low quiescent power and enhanced performance. The device supports a maximum output sink current of 64 mA and limits the output voltage swing to 3.7 V, reducing power-bus ringing and minimizing electromagnetic interference (EMI). The output stage combines bipolar and CMOS transistors, ensuring fast switching speeds while maintaining controlled output edge rates. The device includes a two-input AND gate for output enable control, allowing for high-impedance states when either OE1 or OE2 is high. It operates within a supply voltage range of 4.75 V to 5.25 V and is characterized for temperatures from 0°C to 70°C. The CD74FCT541 is available in multiple package options, including Plastic Small-Outline (M) and Shrink Small-Outline (SM) packages, as well as Standard Plastic (E) DIP.

Datasheet Summary
Powered by GS/AI

The CD74FCT541 is an octal buffer/driver featuring 3-state outputs, designed for applications such as driving bus lines and buffering memory address registers. It utilizes BiCMOS technology, which provides low quiescent power and enhanced performance. The device supports a maximum output sink current of 64 mA and limits the output voltage swing to 3.7 V, reducing power-bus ringing and minimizing electromagnetic interference (EMI). The output stage combines bipolar and CMOS transistors, ensuring fast switching speeds while maintaining controlled output edge rates. The device includes a two-input AND gate for output enable control, allowing for high-impedance states when either OE1 or OE2 is high. It operates within a supply voltage range of 4.75 V to 5.25 V and is characterized for temperatures from 0°C to 70°C. The CD74FCT541 is available in multiple package options, including Plastic Small-Outline (M) and Shrink Small-Outline (SM) packages, as well as Standard Plastic (E) DIP.

Suppliers

Company
Product
Description
Supplier Links
CD74FCT541 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74FCT541ME4 - Texas Instruments
Dallas, TX, United States
CD74FCT541 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs
CD74FCT541ME4
CD74FCT541 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs CD74FCT541ME4
BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70

BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74FCT541ME4
Product Name CD74FCT541 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs
Technology FCT
Device Type Line / Bus Driver; Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details